DigiKey Datasheets for Power Connectors

Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
2577, IEC APPLIANCE INLET C8P, 7
2578 APPLIANCE INLET 2.5A 70C
2579, IEC APPLIANCE INLET C8P, 7
5120 APPLIANCE INLET FILTER 4A -
5123 PEM WITH FILTER 10A V-LOCK
5130 APPLIANCE INLET FILTER 16A
5707 APPLIANCE INLET FILTER 8A
6010 APPLIANCE INLET 10A 70C - V
6061 APPLIANCE INLET 10A 70C - V
6100 APPLIANCE INLET 10A 70C
MOD POWER ENTRY W/FILTER 6A
MOD PWR ENTRY 6A 2POLE IP65 FRNT
MODULE PWR OUTLET
PWR ENT MOD RCPT IEC320-C14 PNL
PWR ENT MOD RCPT IEC320-C14 QC
PWR ENT MOD RCPT IEC320-C20 PNL
PWR ENT RCPT IEC320-C14 FILTER
PWR ENT RCPT IEC320-C14 PANEL QC
PWR ENT RCPT IEC320-C14 PNL SLDR
PWR ENT RCPT IEC320-C14 PNL WIRE
PWR ENT RCPT IEC320-C14 QC
PWR ENT RCPT IEC320-C14 SCREW
PWR ENT RCPT IEC320-C14
PWR ENT RCPT IEC320-C16 PANEL QC
PWR ENT RCPT IEC320-C16 PNL SLDR
PWR ENT RCPT IEC320-C16A PNL QC
PWR ENT RCPT IEC320-C18 PANEL QC
PWR ENT RCPT IEC320-C18 PNL SLDR
PWR ENT RCPT IEC320-C20 PANEL QC
PWR ENT RCPT IEC320-C20 PNL SLDR
PWR ENT RCPT IEC320-C20 QC
PWR ENT RCPT IEC320-C6 PNL SLDR
PWR ENT RCPT IEC320-C7 PNL WIRE
PWR ENT RCPT IEC320-C8 PANEL QC
PWR ENT RCPT IEC320-C8 PNL SLDR
PWR ENT RCPT NEMA5-15 BOX SCREW
PWR ENT RCPT NEMA5-15 DIN SCREW
PWR ENT RCPT NEMA5-20 DIN SCREW
PWR ENT RCPT NEMA6-15 DIN SCREW
SOCKET DUAL LEAF 4POS 15A POWER

<< Prev Next >>