SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 6431.0053.15

Description
PWR ENT IN/OUT IEC320-2-2F PNL
Request a Quote Datasheet
Description
PWR ENT IN/OUT IEC320-2-2F PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-6027-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-6027-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-6027-ND
PWR ENT IN/OUT IEC320-2-2F PNL

PWR ENT IN/OUT IEC320-2-2F PNL

Buy Now Datasheet
Module, Pwr Entry;Appliance Inlet, Outlet, Switch;Snap-In;15A;250VAC;Rocker - 70080665 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Pwr Entry;Appliance Inlet, Outlet, Switch;Snap-In;15A;250VAC;Rocker
70080665
Module, Pwr Entry;Appliance Inlet, Outlet, Switch;Snap-In;15A;250VAC;Rocker 70080665
DPST, 70 A (3-4 ms) switch in-rush current. Terminals are 4.8 mm × 0.8 mm quick-connect. Series 4303/KD also available with series voltage selection, call for part numbers. Order fingergrip fuse drawers separately below. Series 6431 and 6432 have individual component modules soldered on a PCB; DPST On/Off line switch; fully insulated from the rear. Terminals are quick-connect 6.3 mm × 0.8 mm. Series 6431 has inlet/outlet/switch configuration. Series 6432 has inlet/outlet fuseholder/(1-pole)/ switch configuration. Series 6424 has inlet/1- or 2-pole fuseholder/switch.

DPST, 70 A (3-4 ms) switch in-rush current. Terminals are 4.8 mm × 0.8 mm quick-connect. Series 4303/KD also available with series voltage selection, call for part numbers. Order fingergrip fuse drawers separately below. Series 6431 and 6432 have individual component modules soldered on a PCB; DPST On/Off line switch; fully insulated from the rear. Terminals are quick-connect 6.3 mm × 0.8 mm. Series 6431 has inlet/outlet/switch configuration. Series 6432 has inlet/outlet fuseholder/(1-pole)/switch configuration. Series 6424 has inlet/1- or 2-pole fuseholder/switch.

Supplier's Site
AC Power Entry Modules - 6431.0053.15 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
6431.0053.15
AC Power Entry Modules 6431.0053.15
AC Power Entry Modules POWER ENTRY MODUL 64 FELCOM 10A

AC Power Entry Modules POWER ENTRY MODUL 64 FELCOM 10A

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-6027-ND 70080665 6431.0053.15
Product Name Power Entry Connectors - Inlets, Outlets, Modules Module, Pwr Entry;Appliance Inlet, Outlet, Switch;Snap-In;15A;250VAC;Rocker AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel Panel; Panel/Snap-In Panel; Panel Mount, Snap-In
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect
Standards / Certifications UL; CSA; CSA, ENEC, UL UL; CSA; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Plug In Timers - 1785375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
AC Power Entry Modules - 4303.2037.03 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R Canada Standard - 2104L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details