TE Connectivity Power Entry Connectors - Inlets, Outlets, Modules 6EDL1SCM

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - CCM1059-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
CCM1059-ND
Power Entry Connectors - Inlets, Outlets, Modules CCM1059-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Power entry module with RFI Power Line Filter; 6AMP; Snap-In - 70185696 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power entry module with RFI Power Line Filter; 6AMP; Snap-In
70185696
Power entry module with RFI Power Line Filter; 6AMP; Snap-In 70185696
The L Series power entry modules are compact units that combine a multi-function power entry module and high performance RFI filtering capabilities. They are available with either a four-voltage selector or a DPST on/off switch. Both variations can be specified with North American or European fusing capabilities and are available in either flange or snap-in mounting. These filters are UL recognized, CSA certified, and VDE approved. The L Series modules offer a choice of filters for general or medical applications. Maximum Leakage Current (Line-to-Ground): EDL Models: (0.25 m @ 120 VAC, 60 Hz; (0.5 mA @ 250 VAC, 50 Hz; EHL Models: (2 μA) @ 120 VAC, 60 Hz; (5 μA) @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 1500 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC.

The L Series power entry modules are compact units that combine a multi-function power entry module and high performance RFI filtering capabilities. They are available with either a four-voltage selector or a DPST on/off switch. Both variations can be specified with North American or European fusing capabilities and are available in either flange or snap-in mounting. These filters are UL recognized, CSA certified, and VDE approved. The L Series modules offer a choice of filters for general or medical applications. Maximum Leakage Current (Line-to-Ground): EDL Models: (0.25 m @ 120 VAC, 60 Hz; (0.5 mA @ 250 VAC, 50 Hz; EHL Models: (2 μA) @ 120 VAC, 60 Hz; (5 μA) @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 1500 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC.

Supplier's Site
AC Power Entry Modules - 6EDL1SCM - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
6EDL1SCM
AC Power Entry Modules 6EDL1SCM
AC Power Entry Modules 6A IEC - .110 FASTON SNAP IN MOUNT METRIC

AC Power Entry Modules 6A IEC - .110 FASTON SNAP IN MOUNT METRIC

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number CCM1059-ND 70185696 6EDL1SCM
Product Name Power Entry Connectors - Inlets, Outlets, Modules Power entry module with RFI Power Line Filter; 6AMP; Snap-In AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel Snap-In Panel; Panel Mount, Snap-In
Termination Types Quick Connect - 0.110" (2.8mm) Faston Quick Connect (0.110")
Standards / Certifications RoHS; UL; CSA; VDE; CSA, SEMKO, SEV, UL, VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
16A/250V French/Belgian Splash Resistant Socket - 88010322 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/5
View Details
AC Power Entry Modules - 1107110 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Screw; Screw Terminal
View Details