The product 486-6017-ND is a snap-in IEC appliance outlet designed for panel mounting. It features solder or quick-connect terminals and is rated for 10 A at 250 VAC (IEC) and 15 A at 250 VAC (UL/CSA). The operating temperature range is from -25 °C to 70 °C, and it has a front-side IP protection rating of IP30. This connector is suitable for appliances with protection class I, complying with IEC 61140 standards. Variants of this product include options with factory-mounted inlet gaskets and sealing kits for IP54 protection, making it suitable for use in unattended household appliances according to IEC 60335-1. Additionally, it is available in versions made from plant-based plastics, which contribute to a reduction in CO2 emissions. The connector is compatible with V-Lock mating cordsets, which feature a latching system to prevent accidental disconnection. The product has various approvals, including VDE, UL, and CCC, ensuring compliance with international safety standards.
PWR ENT RCPT IEC320-2-2F PNL QC
AC Power Entry Modules 6600 APPLIANCE OUTLT 10A 70
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 486-6017-ND | 6600.4230 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | |
| Mounting Style | Panel | |
| Termination Types | Quick Connect - 0.189" (4.8mm) | |
| Standards / Certifications | UL; CCC, cULus, ENEC |