DigiKey Datasheets for Power Connectors
Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more
| Product Name | Notes |
|---|---|
| C14 10A FRONT PANEL MOUNT 0.45MA | |
| C14 10A REAT PANEL MOUNT 0.45MA | |
| C14 10A REAT PANEL MOUNT NO EART | |
| C14 10A SNAP FIT 0.45MA (250VAC) | |
| C14 15A FRONT PANEL MOUNT 0.45MA | |
| C14 15A FRONT PANEL MOUNT NO EAR | |
| C14 15A REAT PANEL MOUNT 0.45MA | |
| C14 15A REAT PANEL MOUNT NO EART | |
| C14 15A SNAP FIT 0.45MA (250VAC) | |
| C14 2A FRONT PANEL MOUNT 0.45MA | |
| C14 2A FRONT PANEL MOUNT NO EART | |
| C14 2A REAT PANEL MOUNT 0.45MA ( | |
| C14 2A REAT PANEL MOUNT NO EARTH | |
| C14 2A SNAP FIT 0.45MA (250VAC) | |
| C14 4A FRONT PANEL MOUNT 0.45MA | |
| C14 4A FRONT PANEL MOUNT NO EART | |
| C14 4A REAT PANEL MOUNT 0.45MA ( | |
| C14 4A REAT PANEL MOUNT NO EARTH | |
| C14 4A SNAP FIT 0.45MA (250VAC) | |
| C14 6A FRONT PANEL MOUNT 0.45MA | |
| C14 6A FRONT PANEL MOUNT NO EART | |
| C14 6A REAT PANEL MOUNT NO EARTH | |
| C14 6A SNAP FIT 0.45MA (250VAC) | |
| C20 16A FRONT PANEL MOUNT 0.45MA | |
| C20 16A FRONT PANEL MOUNT NO EAR | |
| C20 20A FRONT PANEL MOUNT 0.45MA | |
| C20 20A FRONT PANEL MOUNT NO EAR | |
| PWR ENT MOD RCPT IEC320-C14 PNL | |
| PWR ENT MOD RCPT | |
| PWR ENT RCPT FILTER | |
| PWR ENT RCPT IEC320-C14 PANEL QC | |
| PWR ENT RCPT IEC320-C14 PNL SLDR | |
| PWR ENT RCPT IEC320-C14 PNL WIRE | |
| PWR ENT RCPT IEC320-C16 PANEL QC | |
| PWR ENT RCPT IEC320-C16 PNL WIRE | |
| PWR ENT RCPT IEC320-C20 PANEL QC |
| << Prev | Next >> |