The product is an IEC Appliance Inlet C14 with modular components, specifically designed for panel mounting. It features a snap-in version that allows for easy installation from the front side. This connector supports multiple functions, including appliance inlet, outlet, line switch (2-pole), and fuseholder for 5 x 20 mm fuse-links. It is rated for 10 A at 250 VAC for both IEC and UL/CSA standards. The operating temperature range is from -25 °C to 70 °C, and it has an IP40 rating for protection against solid objects larger than 1 mm. The connector is fully insulated from the rear and is suitable for use in equipment compliant with IEC/UL 62368-1. The terminals are available in solder (3.5 x 0.8 mm) and quick connect (6.3 x 0.8 mm) options, and the housing is made of thermoplastic material rated UL 94V-0. This product has various approvals, including VDE and UL certifications, ensuring compliance with international safety standards. It is suitable for applications in industrial environments and can be used in medical and audio/video equipment as per relevant IEC standards.
PWR ENT IN/OUT IEC320-2-2F PNL
AC Power Entry Modules POWER ENTRY MODUL 64 FELCOM 10A
DPST, 70 A (3-4 ms) switch in-rush current. Terminals are 4.8 mm × 0.8 mm quick-connect. Series 4303/KD also available with series voltage selection, call for part numbers. Order fingergrip fuse drawers separately below. Series 6431 and 6432 have individual component modules soldered on a PCB; DPST On/Off line switch; fully insulated from the rear. Terminals are quick-connect 6.3 mm × 0.8 mm. Series 6431 has inlet/outlet/switch configuration. Series 6432 has inlet/outlet fuseholder/(1-pole)/
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 486-4047-ND | 6432.0153.15 | 70080666 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules | Module, Pwr Entry;Appliance Inlet, Fuseholder, Outlet, Switch;Snap-In;10A |
| Device Type | Power Entry Module | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | IEC | |
| Mounting Style | Panel | Panel; Panel Mount, Snap-In | Panel; Panel/Snap-In |
| Termination Types | Quick Connect - 0.250" (6.3mm) | Quick Connect | |
| Standards / Certifications | UL; CSA; CSA, ENEC, UL | UL; CSA; VDE |