SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 6200.4215

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-1087-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-1087-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-1087-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 6200.4215 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
6200.4215
AC Power Entry Modules 6200.4215
AC Power Entry Modules SNAP 1-POLE .187 QC Socket and fusedrawr

AC Power Entry Modules SNAP 1-POLE .187 QC Socket and fusedrawr

Buy Now Datasheet
Fuseholder; 250 VAC; 5 x 20 mm; 1/1.5/2/2.5/3 mm; Panel Mount; -25 to degC - 70080635 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 250 VAC; 5 x 20 mm; 1/1.5/2/2.5/3 mm; Panel Mount; -25 to degC
70080635
Fuseholder; 250 VAC; 5 x 20 mm; 1/1.5/2/2.5/3 mm; Panel Mount; -25 to degC 70080635
Series 6200 without filter. Rated up to 10 A/250 V. Accepts 5 × 20 mm fuse.

Series 6200 without filter. Rated up to 10 A/250 V. Accepts 5 × 20 mm fuse.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-1087-ND 6200.4215 70080635
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules Fuseholder; 250 VAC; 5 x 20 mm; 1/1.5/2/2.5/3 mm; Panel Mount; -25 to degC
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel Panel; Panel Mount, Snap-In Panel; Panel/Snap-In
Termination Types Quick Connect - 0.189" (4.8mm) Quick Connect (0.187") Quick Connect
Standards / Certifications UL; CSA; CCC, CSA, ENEC, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 18.5kW (25Hp) Power Module - 25-PM2-D037 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - A122717-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Panel
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q214-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other; IEC 320-C13
Mounting Style Free Hanging (In-Line), Right Angle
View Details
2 suppliers