PWR ENT MOD RCPT IEC320-C14 PNL
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 6609952-8 | CCM2067-ND |
| Product Name | AC Power Entry Modules | Power Entry Connectors - Inlets, Outlets, Modules |
| Power Type | AC Power Connector | |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | |
| Mounting Style | Panel | |
| Termination Types | Quick Connect - 0.187" (4.7mm) |