PWR ENT IN/OUT IEC320-2-2F PNL
AC Power Entry Modules 64 FELCOM POWER ENTRY MODUL 10A
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 486-4048-ND | 6432.0253.15 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | |
| Mounting Style | Panel | Panel; Panel Mount, Snap-In |
| Termination Types | Quick Connect - 0.250" (6.3mm) | Quick Connect (0.250") |
| Standards / Certifications | UL; CSA; CSA, ENEC, UL | RoHS |