TE Connectivity Power Entry Modules 6609941-2

Description
Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Single Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : Single AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 115, 230 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : DPST Filter Type : Power Entry (Filtered/Unfiltered ) Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Single Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : Single AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 115, 230 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : DPST Filter Type : Power Entry (Filtered/Unfiltered ) Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules - 6609941-2 - TE Connectivity
Berwyn, PA, United States
Power Entry Modules
6609941-2
Power Entry Modules 6609941-2
Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Single Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : Single AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 115, 230 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : DPST Filter Type : Power Entry (Filtered/Unfiltered ) Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Body Features


  • Filter Shield Type : Complete Shield
  • Product Orientation : Vertical

Configuration Features


  • Extender Options : None
  • Fuse Options : Single

Dimensions


  • Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Input Voltage Selection : Single AC
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5
  • Operating Voltage (VAC) : 115, 230

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filter Connector Type : IEC 60320-1 C-14
  • Filter Switch Type : DPST
  • Filter Type : Power Entry (Filtered/Unfiltered)
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : .187" FASTON

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - CCM2179-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
CCM2179-ND
Power Entry Connectors - Inlets, Outlets, Modules CCM2179-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 6609941-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
6609941-2
AC Power Entry Modules 6609941-2
C3416

C3416

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 6609941-2 CCM2179-ND 6609941-2
Product Name Power Entry Modules Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Applications Residential
Standards / Certifications RoHS UL; CSA; VDE; CSA, UL, VDE
Voltage Rating 115 to 230 volts 120 volts
Operating Temperature -10 to 40 C (14 to 104 F)
Device Type Power Entry Module Power Entry Module
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-6609106-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers
Power Entry Modules - 3-6609107-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers