PWR ENT RCPT IEC320-C14 PANEL QC
AC Power Entry Modules 15A IEC 1/4"FASTON FEMALE SNAP IN MNT
The SR Series includes a full line of popular AC receptacles. These male and female power line connectors include snap-in and flange mounted models. Operating Voltages: 120/250 VAC. Materials: Insulator — Thermoplastic (UL V-2 flame class); Prongs — Solid brass, nickel plated; Terminals — Brass, tin plated. Temperature Rating: For ‘cold’ connections, 65°C.
PWR ENT RCPT IEC320-C14 PANEL QC
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors | Power Connectors |
| Product Number | CCM1403-ND | 6ESRFC3 | 70185884 | 793-6ESRFC3 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules | AC Female Power Inlet Connector,Snap-In,120/250VAC,15A(UL/CSA),10A(VDE),UL94V-0 | PWR ENT RCPT IEC320-C14 PANEL QC |
| Device Type | Power Entry Module | Power Entry Module | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | IEC | ||
| Mounting Style | Panel | Panel; Panel Mount, Snap-In | Snap-In | Panel Mount, Snap-In |
| Termination Types | Quick Connect - 0.250" (6.3mm) | Quick Connect (0.250") | Quick Disconnect | |
| Standards / Certifications | UL; CSA; VDE; CSA, UL, VDE | RoHS | UL; CSA; VDE | RoHS; CSA; CSA, UL, VDE |