TE Connectivity Power Entry Connectors - Inlets, Outlets, Modules 6VM1S

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - CCM1001-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
CCM1001-ND
Power Entry Connectors - Inlets, Outlets, Modules CCM1001-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Module, Power Entry, PEM, Unfiltered, 6Amp - 70185601 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Power Entry, PEM, Unfiltered, 6Amp
70185601
Module, Power Entry, PEM, Unfiltered, 6Amp 70185601
The M Series is a family of components offering greater flexibility and cost-effectiveness in the selection of primary power components. Wiring to the modules is accomplished via 0.110" terminals for labor savings and convenience. FM Models — General-purpose RFI filter designed for susceptibility applications, effectively providing RFI control of line-to-ground noise. The design is compact and meets the very low leakage current requirements of VDE portable equipment as well as (120 Volt) UL544 non-patient medical equipment. Features: IEC Connector Provides an Internationally Accepted Power Entry Termination, Which Can Be Used with a Variety of Line Cords Selectable Fuseholder Allows Use of Single or Dual European Fuses, or a Single North American Fuse Optional DPST On/Off Switch Breaks Both Sides of the Line and Is Labeled with the International I/O Markings Optional Voltage Selector Provides a Convenient Means to Change Transformer Primary Connection, and It Is Available in Both 2-Voltage and 4-Voltage Configurations The Series Is Available with Four Filter Circuits to Meet a Variety of Applications and Convenient Connections Are Provided on Unfiltered Models, to Allow Wiring of a Separate RFI Filter

The M Series is a family of components offering greater flexibility and cost-effectiveness in the selection of primary power components. Wiring to the modules is accomplished via 0.110" terminals for labor savings and convenience.
FM Models — General-purpose RFI filter designed for susceptibility applications, effectively providing RFI control of line-to-ground noise. The design is compact and meets the very low leakage current requirements of VDE portable equipment as well as (120 Volt) UL544 non-patient medical equipment.
Features:

  • IEC Connector Provides an Internationally Accepted Power Entry Termination, Which Can Be Used with a Variety of Line Cords
  • Selectable Fuseholder Allows Use of Single or Dual European Fuses, or a Single North American Fuse
  • Optional DPST On/Off Switch Breaks Both Sides of the Line and Is Labeled with the International I/O Markings
  • Optional Voltage Selector Provides a Convenient Means to Change Transformer Primary Connection, and It Is Available in Both 2-Voltage and 4-Voltage Configurations
  • The Series Is Available with Four Filter Circuits to Meet a Variety of Applications and Convenient Connections Are Provided on Unfiltered Models, to Allow Wiring of a Separate RFI Filter
Supplier's Site
AC Power Entry Modules - 6VM1S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
6VM1S
AC Power Entry Modules 6VM1S
AC Power Entry Modules 6A FLANGE MOUNT

AC Power Entry Modules 6A FLANGE MOUNT

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number CCM1001-ND 70185601 6VM1S
Product Name Power Entry Connectors - Inlets, Outlets, Modules Module, Power Entry, PEM, Unfiltered, 6Amp AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Flange Panel; Panel Mount
Termination Types Quick Connect - 0.110" (2.8mm) Faston Quick Connect (0.110")
Standards / Certifications UL; CSA; VDE; CSA, UL, VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP44 Splashproof 15° Angled Receptacle - F42S63A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Non-Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P - 4523 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details