SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 6422.0053.30

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 with modular components, specifically designed for panel mounting. It features a snap-in version that allows for easy installation from the front side. This inlet supports multiple functions, including appliance inlet, outlet, line switch (2-pole), and a fuseholder for 5 x 20 mm fuse-links, accommodating both 1-pole and 2-pole configurations. The product is rated for 10 A at 250 VAC for both IEC and UL/CSA standards. The inlet operates within a temperature range of -25 °C to 70 °C and has an IP40 protection rating on the front side, making it suitable for various applications, including those requiring compliance with IEC/UL 62368-1 and IEC 60601-1 standards for medical equipment. The terminals are available in solder (3.5 x 0.8 mm) and quick connect (6.3 x 0.8 mm) types, and the housing is made from thermoplastic material rated UL 94V-0. This product is appropriate for use in industrial environments and has received approvals from recognized testing bodies, ensuring compliance with safety requirements. It is designed for applications that may include audio/video, information technology, and medical devices.

Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 with modular components, specifically designed for panel mounting. It features a snap-in version that allows for easy installation from the front side. This inlet supports multiple functions, including appliance inlet, outlet, line switch (2-pole), and a fuseholder for 5 x 20 mm fuse-links, accommodating both 1-pole and 2-pole configurations. The product is rated for 10 A at 250 VAC for both IEC and UL/CSA standards. The inlet operates within a temperature range of -25 °C to 70 °C and has an IP40 protection rating on the front side, making it suitable for various applications, including those requiring compliance with IEC/UL 62368-1 and IEC 60601-1 standards for medical equipment. The terminals are available in solder (3.5 x 0.8 mm) and quick connect (6.3 x 0.8 mm) types, and the housing is made from thermoplastic material rated UL 94V-0. This product is appropriate for use in industrial environments and has received approvals from recognized testing bodies, ensuring compliance with safety requirements. It is designed for applications that may include audio/video, information technology, and medical devices.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-6054-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-6054-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-6054-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 6422.0053.30 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
6422.0053.30
AC Power Entry Modules 6422.0053.30
AC Power Entry Modules POWER ENTRY MODUL 64 FELCOM 10A

AC Power Entry Modules POWER ENTRY MODUL 64 FELCOM 10A

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 486-6054-ND 6422.0053.30
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel Panel; Panel Mount, Snap-In
Termination Types Quick Connect - 0.250" (6.3mm)
Standards / Certifications UL; CSA; CSA, ENEC, UL
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1609988-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
Five Function Double Fused Power Entry Module - 83511420 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
AC Power Entry Modules - 3-104-307 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details