TE Connectivity Power Entry Modules 6609987-7

Description
Body Features Product Orientation : Vertical Electrical Characteristics Current Rating (AMP) : 15 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 160 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 280 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filter Connector Type : IEC 320/C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Electrical Characteristics Current Rating (AMP) : 15 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 160 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 280 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filter Connector Type : IEC 320/C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules - 6609987-7 - TE Connectivity
Berwyn, PA, United States
Power Entry Modules
6609987-7
Power Entry Modules 6609987-7
Body Features Product Orientation : Vertical Electrical Characteristics Current Rating (AMP) : 15 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 160 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 280 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filter Connector Type : IEC 320/C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Body Features


  • Product Orientation : Vertical

Electrical Characteristics


  • Current Rating (AMP) : 15
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 160
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 280
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filter Connector Type : IEC 320/C-14
  • Filter Type : Power Line
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - CCM1979-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
CCM1979-ND
Power Entry Connectors - Inlets, Outlets, Modules CCM1979-ND
PWR ENT RCPT IEC320-C14 PANEL QC

PWR ENT RCPT IEC320-C14 PANEL QC

Buy Now Datasheet
AC Power Entry Modules - 6609987-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
6609987-7
AC Power Entry Modules 6609987-7
Power Entry Enhanced Performance

Power Entry Enhanced Performance

Buy Now
Swedesboro, NJ, United States
AC Power Entry Modules
6609987-7
AC Power Entry Modules 6609987-7
AC Power Entry Modules

AC Power Entry Modules

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 6609987-7 CCM1979-ND 6609987-7
Product Name Power Entry Modules Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Applications Residential
Standards / Certifications RoHS UL; CSA; VDE; CSA, UL, VDE
Voltage Rating 250 volts 125/250V
Operating Temperature -10 to 40 C (14 to 104 F)
Device Type Power Entry Module Power Entry Module
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1-6609943-6 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Circular Power Connectors - 1-208224-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
ANSI Street Lighting Receptacles - 1-2314670-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Current Rating 15 amps
View Details