TE Connectivity Power Entry Connectors - Inlets, Outlets, Modules 6EGG1-2

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - CCM1650-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
CCM1650-ND
Power Entry Connectors - Inlets, Outlets, Modules CCM1650-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Module, Power Entry w/Metric Fuseholder, Flange Mount, 6Amp - 70185589 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Power Entry w/Metric Fuseholder, Flange Mount, 6Amp
70185589
Module, Power Entry w/Metric Fuseholder, Flange Mount, 6Amp 70185589
The GG Series power-entry modules combine the functions of a general-purpose RFI filter with an IEC power cord connector and single or dual metric fusing, in the smallest possible panel space. For maximum cost effectiveness, 6 amp models should be used for all applications rated 6 amps or less, unless higher filter performance is needed. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz is 0.25 mA and at 250 VAC/50 Hz is 0.42 mA. Hipot Rating (1 Minute): Line-to-ground — 1550 VAC; Line-to-line — 1450 VDC. Operating Frequency: 50/60 Hz. Rated Voltage: 120/250 VAC. Mounting: Flange. Approvals: UL Recognized, CSA Certified, VDE Approved. Terminals: 0.250".

The GG Series power-entry modules combine the functions of a general-purpose RFI filter with an IEC power cord connector and single or dual metric fusing, in the smallest possible panel space. For maximum cost effectiveness, 6 amp models should be used for all applications rated 6 amps or less, unless higher filter performance is needed. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz is 0.25 mA and at 250 VAC/50 Hz is 0.42 mA. Hipot Rating (1 Minute): Line-to-ground — 1550 VAC; Line-to-line — 1450 VDC. Operating Frequency: 50/60 Hz. Rated Voltage: 120/250 VAC. Mounting: Flange. Approvals: UL Recognized, CSA Certified, VDE Approved. Terminals: 0.250".

Supplier's Site
AC Power Entry Modules - 6EGG1-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
6EGG1-2
AC Power Entry Modules 6EGG1-2
AC Power Entry Modules 6A DUAL FUSE LO LEAK

AC Power Entry Modules 6A DUAL FUSE LO LEAK

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number CCM1650-ND 70185589 6EGG1-2
Product Name Power Entry Connectors - Inlets, Outlets, Modules Module, Power Entry w/Metric Fuseholder, Flange Mount, 6Amp AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Flange Panel; Panel Mount
Termination Types Quick Connect - 0.250" (6.3mm) Faston Quick Connect (0.250")
Standards / Certifications UL; CSA; VDE; CSA, UL, VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Brazil BR3-20R NBR 14136 Snap-in AC Power Outlet - 741W-J/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style .250 Quick Disconnect
View Details
2 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Connector Lock for C19 Connector - 85910055 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details