The 710W-00/03 is an IEC 60320 C13 AC power outlet with screw mount and 0.250" quick connect terminals, packaged for panel mounting with a black finish. It has a panel cutout of 51.0 mm wide and 42 mm high, and is rated for 15 A at 250 V AC under UL and CSA standards, and 10 A at 250 V AC under TUV and CCC standards. The part is RoHS compliant and features controlled dimensions with tolerances specified per the table, including a 5.3 mm length by 2.5 mm width mounting area with three slots. Mounted dimensions include 40 mm and 50 mm center-to-center spacings with ±0.2 mm tolerance.
710W-00/03 IEC 60320 C13 Screw Mount AC Power Outlet with 0.250" Quick Connect Terminals
Approvals: UL, CSA, TUV, CCC
Rating:
UL, CSA: 15A 250VAC
TUV, CCC: 10A 250VAC
Countersunk Screw Mount
PPC Division
Connectors Power, Power Entry & IEC
PWR ENT RCPT IEC320-2-2F PNL QC
AC Power Entry Modules Screw Mount
| Qualtek Electronics Corp. | Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 710W-00/03 | 710W-00/03 | Q223-ND | 710W-00/03 |
| Product Name | IEC 60320 C13 Screw Mount AC Power Outlet with 0.250" Quick Connect Terminals | Connectors Power, Power Entry & IEC | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Power Type | AC Power Connector | AC Power Connector | ||
| Device Type | Receptacle | Power Entry Module | Power Entry Module | |
| Configuration | IEC | IEC; Other | ||
| Mounting Style | .250 Quick Disconnect | Panel; Flange | Panel; Panel Mount | |
| Type / Features | Quick Connect / Disconnect |