SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 6424.0253.15

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-3796-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-3796-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-3796-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
POWER ENTRY MODULES, AC INLET, FUSEHOLDER, ON/OFF SWITCH - 70080664 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER ENTRY MODULES, AC INLET, FUSEHOLDER, ON/OFF SWITCH
70080664
POWER ENTRY MODULES, AC INLET, FUSEHOLDER, ON/OFF SWITCH 70080664
DPST, 70 A (3-4 ms) switch in-rush current. Terminals are 4.8 mm × 0.8 mm quick-connect. Series 4303/KD also available with series voltage selection, call for part numbers. Order fingergrip fuse drawers separately below. Series 6431 and 6432 have individual component modules soldered on a PCB; DPST On/Off line switch; fully insulated from the rear. Terminals are quick-connect 6.3 mm × 0.8 mm. Series 6431 has inlet/outlet/switch configuration. Series 6432 has inlet/outlet fuseholder/(1-pole)/ switch configuration. Series 6424 has inlet/1- or 2-pole fuseholder/switch.

DPST, 70 A (3-4 ms) switch in-rush current. Terminals are 4.8 mm × 0.8 mm quick-connect. Series 4303/KD also available with series voltage selection, call for part numbers. Order fingergrip fuse drawers separately below. Series 6431 and 6432 have individual component modules soldered on a PCB; DPST On/Off line switch; fully insulated from the rear. Terminals are quick-connect 6.3 mm × 0.8 mm. Series 6431 has inlet/outlet/switch configuration. Series 6432 has inlet/outlet fuseholder/(1-pole)/switch configuration. Series 6424 has inlet/1- or 2-pole fuseholder/switch.

Supplier's Site
AC Power Entry Modules - 6424.0253.15 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
6424.0253.15
AC Power Entry Modules 6424.0253.15
AC Power Entry Modules POWER ENTRY MODUL 64 FELCOM 10A

AC Power Entry Modules POWER ENTRY MODUL 64 FELCOM 10A

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-3796-ND 70080664 6424.0253.15
Product Name Power Entry Connectors - Inlets, Outlets, Modules POWER ENTRY MODULES, AC INLET, FUSEHOLDER, ON/OFF SWITCH AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel Panel; Panel/Snap-In Panel; Panel Mount, Snap-In
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect
Standards / Certifications UL; CSA; CSA, ENEC, UL
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 6-15P Straight Blade Device - Q-720 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
NEMA L5-20 Cable Mount Connector - 88030150 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L5-20
Standards / Certifications UL; CSA; WD 6
View Details
1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details