SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 6650.4525

Description
PWR ENT RCPT IEC320-2-2F PANEL
Request a Quote
Description
PWR ENT RCPT IEC320-2-2F PANEL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a Power Entry Connector, specifically the IEC Appliance Outlet F, designed for PCB mounting and compatible with Felcom. It features a snap-in version for easy installation and operates within a temperature range of -25 °C to 70 °C. The connector is rated for 10 A at 250 VAC according to IEC standards and 15 A at 250 VAC according to UL/CSA standards. It has an IP40 protection rating on the front side, ensuring basic protection against solid objects. The housing is made of black thermoplastic material with a UL 94V-0 flammability rating, suitable for applications requiring protection class I as per IEC 61140. The product complies with various international standards, including IEC 60320-1 and UL 60320-1, and has received approvals from VDE, UL, and CCC. It is available for panel thicknesses ranging from 1 mm to 3 mm and is packaged in units of 50 pieces.

Datasheet Summary
Powered by GS/AI

The product is a Power Entry Connector, specifically the IEC Appliance Outlet F, designed for PCB mounting and compatible with Felcom. It features a snap-in version for easy installation and operates within a temperature range of -25 °C to 70 °C. The connector is rated for 10 A at 250 VAC according to IEC standards and 15 A at 250 VAC according to UL/CSA standards. It has an IP40 protection rating on the front side, ensuring basic protection against solid objects. The housing is made of black thermoplastic material with a UL 94V-0 flammability rating, suitable for applications requiring protection class I as per IEC 61140. The product complies with various international standards, including IEC 60320-1 and UL 60320-1, and has received approvals from VDE, UL, and CCC. It is available for panel thicknesses ranging from 1 mm to 3 mm and is packaged in units of 50 pieces.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-5984-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-5984-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-5984-ND
PWR ENT RCPT IEC320-2-2F PANEL

PWR ENT RCPT IEC320-2-2F PANEL

Buy Now Datasheet
AC Power Entry Modules - 6650.4525 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
6650.4525
AC Power Entry Modules 6650.4525
AC Power Entry Modules 6650 FELCOM-COMP 10A

AC Power Entry Modules 6650 FELCOM-COMP 10A

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 486-5984-ND 6650.4525
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel
Termination Types Solder Cup
Standards / Certifications UL; CSA; VDE; CCC, CSA, UL, VDE
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Connector - K42S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
IEC Appliance Inlet C6, Screw-on Mounting, Front or Rear Side, Solder, PCB or Quick-connect Terminal - 2562 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details