PWR ENT MOD RCPT IEC320-C14 PNL
AC Power Entry Modules Appliance Inlet 65C W.1P
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 486-4428-ND | 6200.4230 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | |
| Mounting Style | Panel | Panel; Panel Mount, Snap-In |
| Termination Types | Quick Connect - 0.189" (4.8mm) | Quick Connect (0.187") |
| Standards / Certifications | UL; CSA; CCC, CSA, ENEC, UL | RoHS |