TE Connectivity Power Entry Modules 6609117-6

Description
Body Features Filter Shield Type : Shielded Product Orientation : Right Angle Configuration Features Fuse Options : Dual Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 220 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 380 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : No Switch Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Filter Shield Type : Shielded Product Orientation : Right Angle Configuration Features Fuse Options : Dual Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 220 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 380 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : No Switch Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules - 6609117-6 - TE Connectivity
Berwyn, PA, United States
Power Entry Modules
6609117-6
Power Entry Modules 6609117-6
Body Features Filter Shield Type : Shielded Product Orientation : Right Angle Configuration Features Fuse Options : Dual Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 220 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 380 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : No Switch Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Body Features


  • Filter Shield Type : Shielded
  • Product Orientation : Right Angle

Configuration Features


  • Fuse Options : Dual

Electrical Characteristics


  • Current Rating (AMP) : 6
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 220
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 380
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Snap-In

Product Type Features


  • Filter Connector Type : IEC 60320-1 C-14
  • Filter Switch Type : No Switch
  • Filter Type : Power Entry Module
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - CCM1705-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
CCM1705-ND
Power Entry Connectors - Inlets, Outlets, Modules CCM1705-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 6609117-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
6609117-6
AC Power Entry Modules 6609117-6
Power Entry Enhanced Performance

Power Entry Enhanced Performance

Buy Now
Swedesboro, NJ, United States
AC Power Entry Modules
6609117-6
AC Power Entry Modules 6609117-6
AC Power Entry Modules

AC Power Entry Modules

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 6609117-6 CCM1705-ND 6609117-6
Product Name Power Entry Modules Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Applications Residential
Standards / Certifications RoHS UL; CSA; VDE; CSA, UL, VDE
Voltage Rating 250 volts 125/250V
Operating Temperature -10 to 40 C (14 to 104 F)
Device Type Power Entry Module Power Entry Module
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1-6609956-6 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - CCM2138-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 213598-1-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Termination Types Solder Cup
View Details
2 suppliers