SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 6220.23

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-2213-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-2213-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-2213-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 6220.2300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
6220.2300
AC Power Entry Modules 6220.2300
AC Power Entry Modules 2 Pole 6.3mm QC Socket and fusedrawr

AC Power Entry Modules 2 Pole 6.3mm QC Socket and fusedrawr

Buy Now Datasheet
6200 Series Inlet; 2-Pole; 250 VAC; 5 x20 mm; 6 mm (Max.); Panel Mount - 70080814 - Allied Electronics, Inc.
Fort Worth, TX, USA
6200 Series Inlet; 2-Pole; 250 VAC; 5 x20 mm; 6 mm (Max.); Panel Mount
70080814
6200 Series Inlet; 2-Pole; 250 VAC; 5 x20 mm; 6 mm (Max.); Panel Mount 70080814
Series 6200 without filter. Rated up to 10 A/250 V. Accepts 5 × 20 mm fuse.

Series 6200 without filter. Rated up to 10 A/250 V. Accepts 5 × 20 mm fuse.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-2213-ND 6220.2300 70080814
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules 6200 Series Inlet; 2-Pole; 250 VAC; 5 x20 mm; 6 mm (Max.); Panel Mount
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel/Screw-On
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect
Standards / Certifications UL; CSA; CCC, CSA, ENEC, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-108-465 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
PowerFlex 520 11kW (15Hp) Power Module - 25-PM2-D024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Connector - K42S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
3-Prong Straight Plug, 15 Amp 125 Volt 5-15P Nylon Housing - 4541 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Industrial
View Details