VAST STOCK CO., LIMITED Datasheets for IC Linear Voltage Regulators
Integrated circuit (IC) linear voltage regulators use voltage-controlled sources to force a fixed voltage to appear at their output terminal.
IC Linear Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| Current & Power Monitors & Regulators Dual Current Source Current Sink | |
| LDO Voltage Regulators 0.6% Vout Accuracy LDO Regulator with PSRR 75dB | |
| LDO Voltage Regulators 0.8% Accuracy 0.5V Operating Voltage Detector with Delay Function | |
| LDO Voltage Regulators 0.8% Vout Accuracy LDO Regulator with PSRR 80dB | |
| LDO Voltage Regulators 0.8% Vout Accuracy Low voltage LDO Regulator | |
| LDO Voltage Regulators 0.8¬CURACY 0.7V OUTPUT 400mA LDO REGULATOR | |
| LDO Voltage Regulators 100mA 3V LDO | |
| LDO Voltage Regulators 1A 36V Input Low Supply Current LDO for Automotive Applications | |
| LDO Voltage Regulators 34V Constant-Current LED Driver Controller for Industrial Applications | |
| LDO Voltage Regulators 36V Input 500mA Low Supply Current Voltage Regulator for Automotive Applications | |
| LDO Voltage Regulators 42 V Input Power Management IC with Battery Voltage Detector for Automotive Applications | |
| LDO Voltage Regulators 42 V Input Power Management IC with Battery Voltage Detector | |
| LDO Voltage Regulators 42 V Input Power Management IC with Window Voltage Detector for Automotive Applications | |
| LDO Voltage Regulators 42 V Input Power Management IC with Window Voltage Detector | |
| LDO Voltage Regulators 42 V Input Ultra Low Supply Current VR with RESET for Automotive Applications | |
| LDO Voltage Regulators 42 V Input Window Voltage Detector | |
| LDO Voltage Regulators 60 V 100 mA Low Power Voltage Regulator for Automotive Applications | |
| LDO Voltage Regulators 60 V 100 mA Low Power Voltage Regulator for Industrial Applications | |
| LDO Voltage Regulators 60 V 100 mA Low Power Voltage Regulator | |
| LDO Voltage Regulators 70mA 42V Input Voltage Tracker for Automotive Applications | |
| LDO Voltage Regulators 800mA & 1A LDO | |
| LDO Voltage Regulators 800mA Low Dropout | |
| LDO Voltage Regulators 8V Input 100mA Voltage Regulator (LDO Regulator) | |
| LDO Voltage Regulators DMOS 100mA LDO Reg | |
| LDO Voltage Regulators DMOS 1A LDO Reg | |
| LDO Voltage Regulators DMOS 1A Low Dropout Regulator | |
| LDO Voltage Regulators DMOS 250 mA LDO Reg | |
| LDO Voltage Regulators DMOS 400mA Regulator Low-Dropout | |
| LDO Voltage Regulators DMOS 500mA LDO Reg | |
| LDO Voltage Regulators DMOS 500mA LDO | |
| LDO Voltage Regulators High Noise Immunity 42 V Input Voltage 70 mA Voltage Tracker | |
| LDO Voltage Regulators LDO Regulator with PSRR 75dB | |
| LDO Voltage Regulators LDO Regulator with reverse current protection | |
| LDO Voltage Regulators Low Supply Current 10V Input Voltage Regulator | |
| LDO Voltage Regulators Low Supply Current 150mA Voltage Regulator (LDO Regulator) | |
| LDO Voltage Regulators Low Supply Current 36V Input 200mA Voltage Regulator for Automotive Applications | |
| LDO Voltage Regulators Low Supply Current 36V Input 200mA Voltage Regulator | |
| LDO Voltage Regulators Low Supply Current 60V Input 100mA Voltage Regulator for Automotive Application | |
| LDO Voltage Regulators Low Supply Current 60V Input 101mA Voltage Regulator for Industrial Application | |
| LDO Voltage Regulators Low Supply Current 60V Input 103mA Voltage Regulator | |
| LDO Voltage Regulators Low Supply Current 8V Input Voltage Regulator | |
| LDO Voltage Regulators Low supply Current LDO Regulator | |
| LDO Voltage Regulators Low Voltage 400 mA LDO Regulator | |
| LDO Voltage Regulators Low Voltage 400mA Voltage Regulator (LDO Regulator) with dual input pin | |
| LDO Voltage Regulators Low Voltage Automatic ECO Mode Shift Dual 150mA Voltage Regulator (LDO Regulator) | |
| LDO Voltage Regulators Low voltage LDO Regulator with PSRR 75dB | |
| LDO Voltage Regulators Output Capacitor-less 200mA Voltage Regulator (LDO Regulator) | |
| LDO Voltage Regulators Sgl Output 800mA Adj Int Crnt Lim | |
| LDO Voltage Regulators Sgl Output 800mA Fixed Int Crnt limit | |
| LDO Voltage Regulators Sgl Output Lo Noise Fast Trans Resp | |
| LDO Voltage Regulators Triple Voltage Regulator (LDO Regulator) | |
| LDO Voltage Regulators Voltage Regulator Low Voltage 400mA | |
| LDO Voltage Regulators |
| << Prev | Next >> |