Manufacturer: Ricoh
Win Source Part Number: 931264-R1524S050B-E2
Series: R1524x
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP-J
Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Package: Reel - TR
Mounting: Surface Mount
Family Name: R1524
Categories: Integrated Circuits (ICs)
Case / Package: 6-HSOP-J
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
LDO Voltage Regulators Low Supply Current 36V Input 200mA Voltage Regulator for Automotive Applications
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 931264-R1524S050B-E2-KE | R1524S050B-E2-KE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - R1524S050B-E2-KE | LDO Voltage Regulators |
| Output Polarity | Positive |