Manufacturer: RICOH Electronic Devices Co., LTD.
Win Source Part Number: 802214-RP103Q281D-TR
Part Status: Active
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Fixed Positive LDO Regulator, 2.8V, 0.27V Dropout, CMOS, PDSO4
LDO Voltage Regulators LDO Regulator with PSRR 75dB
| Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 802214-RP103Q281D-TR-FE | RP103Q281D-TR-FE | RP103Q281D-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP103Q281D-TR-FE | LDO Voltage Regulators | |
| Regulator Type | Low Dropout |