VAST STOCK CO., LIMITED Datasheets for IC Linear Voltage Regulators
Integrated circuit (IC) linear voltage regulators use voltage-controlled sources to force a fixed voltage to appear at their output terminal.
IC Linear Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| LDO Voltage Regulators 0.8% Vout Accuracy LDO Regulator | |
| LDO Voltage Regulators 120mA Voltage Regulator | |
| LDO Voltage Regulators 150 mA LDO Regulator for Industrial Applications | |
| LDO Voltage Regulators 150 mA Voltage Regulator (Wide Input Voltage Range) for High Temperature Applications | |
| LDO Voltage Regulators 150mA Voltage Regulator (LDO Regulator) | |
| LDO Voltage Regulators 16V Input 1A Voltage Regulator | |
| LDO Voltage Regulators 16V Input Manual ECO Mode Shift 300mA Voltage Regulator with Reverse Current Protection | |
| LDO Voltage Regulators 1A Voltage Regulator (LDO Regulator) | |
| LDO Voltage Regulators 24V Input 1A Voltage Regulator | |
| LDO Voltage Regulators 24V Input 500mA Voltage Regulator | |
| LDO Voltage Regulators 24V Input Automatic ECO Mode Shift 150mA Voltage Regulator (LDO Regulator) | |
| LDO Voltage Regulators 24V Input Automatic ECO Mode Shift 150mA Voltage Regulator | |
| LDO Voltage Regulators 2A/1.5A Voltage Regulator (LDO Regulator) | |
| LDO Voltage Regulators 36V Input 0.8% Accuracy 300mA Voltage Regulator | |
| LDO Voltage Regulators 36V Input 150mA Voltage Regulator | |
| LDO Voltage Regulators 36V Input 300mA Voltage Regulator for Automotive Applications | |
| LDO Voltage Regulators 36V Input 500mA Low Supply Current Voltage Regulator for Automotive Applications | |
| LDO Voltage Regulators 36V Input 500mA Low Supply Current Voltage Regulator | |
| LDO Voltage Regulators 36V Input Automatic ECO Mode Shift 300mA Voltage Regulator with VD | |
| LDO Voltage Regulators 500 mA 36V Input Low Supply Current LDO for Automotive Applications | |
| LDO Voltage Regulators 800mA Voltage Regulator (LDO Regulator) | |
| LDO Voltage Regulators 8V Input 150mA Voltage Regulator | |
| LDO Voltage Regulators 8V Input 300mA Voltage Regulator | |
| LDO Voltage Regulators LDO Regulator with Eco function | |
| LDO Voltage Regulators Low Noise 150mA Voltage Regulator | |
| LDO Voltage Regulators Low Supply Current 150mA Voltage Regulator (LDO Regulator) | |
| LDO Voltage Regulators Low Supply Current 24V Input 150mA Voltage Regulator | |
| LDO Voltage Regulators Low Supply Current 24V Input 90mA to 150mA Voltage Regulator with VD | |
| LDO Voltage Regulators Low Supply Current 36V Input 150mA Voltage Regulator | |
| LDO Voltage Regulators Low Supply Current 36V Input 50mA Voltage Regulator | |
| LDO Voltage Regulators Low supply Current LDO Regulator | |
| LDO Voltage Regulators Low Voltage 1A Voltage Regulator (LDO Regulator) | |
| LDO Voltage Regulators Low Voltage 1A Voltage Regulator | |
| LDO Voltage Regulators Low Voltage 300mA LDO REGULATOR | |
| LDO Voltage Regulators Low Voltage 300mA Voltage Regulator | |
| LDO Voltage Regulators Manual ECO Mode Shift 150mA Voltage Regulator (LDO Regulator) with Reverse Current Protection | |
| LDO Voltage Regulators Manual ECO Mode Shift Low Voltage 200mA Voltage Regulator | |
| LDO Voltage Regulators Manual ECO Mode Shift Low Voltage 300mA Voltage Regulator | |
| LDO Voltage Regulators Seamless 150mA Voltage Regulator (LDO Regulator) | |
| LDO Voltage Regulators |
| << Prev | Next >> |