Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP106K121B-TR RP106K121B-TR

Description
Manufacturer: Ricoh Win Source Part Number: 932348-RP106K121B-TR Series: RP106x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DFN(PLP)1212-6 Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: RP106 Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)1212-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 932348-RP106K121B-TR Series: RP106x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DFN(PLP)1212-6 Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: RP106 Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)1212-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP106K121B-TR - 932348-RP106K121B-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP106K121B-TR
932348-RP106K121B-TR
PMIC - PMIC - Voltage Regulators - Linear - RP106K121B-TR 932348-RP106K121B-TR
Manufacturer: Ricoh Win Source Part Number: 932348-RP106K121B-TR Series: RP106x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DFN(PLP)1212-6 Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: RP106 Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)1212-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 932348-RP106K121B-TR
Series: RP106x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DFN(PLP)1212-6
Package: 6-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP106
Categories: Integrated Circuits (ICs)
Case / Package: DFN(PLP)1212-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
RP106K121B-TR
LDO Voltage Regulators RP106K121B-TR
LDO Voltage Regulators 0.8% Vout Accuracy Low voltage LDO Regulator

LDO Voltage Regulators 0.8% Vout Accuracy Low voltage LDO Regulator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 932348-RP106K121B-TR RP106K121B-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP106K121B-TR LDO Voltage Regulators
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1915264 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; μmax
View Details
Battery Chargers - BQ25302RTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP120-AUJZ15R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
Motor Drivers, Controllers - A4950KLJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 3.5 amps
VIN 8 to 40 volts
View Details