Manufacturer: Ricoh
Win Source Part Number: 1243588-RP100K121B-T
Manufacturer Homepage: www.ricoh.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 1.2V, 0.5V Dropout, CMOS, PDSO4
0.6% VOUT ACCURACY LDO REGULATOR
LDO Voltage Regulators 0.6% Vout Accuracy LDO Regulator with PSRR 75dB
| Win Source Electronics | Rochester Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1243588-RP100K121B-TR | RP100K121B-TR | 674-RP100K121B-TR | RP100K121B-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP100K121B-TR | 0.6% VOUT ACCURACY LDO REGULATOR | LDO Voltage Regulators | |
| Package Type | Other; SOLCC4 | Other; Tape & Reel (TR) |