Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP104N121D-TR-FE RP104N121D-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 726494-RP104N121D-TR -FE Manufacturer Homepage: www.ricoh.com Reference case: SOT23-5 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 726494-RP104N121D-TR -FE Manufacturer Homepage: www.ricoh.com Reference case: SOT23-5 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP104N121D-TR-FE - 726494-RP104N121D-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP104N121D-TR-FE
726494-RP104N121D-TR-FE
PMIC - PMIC - Voltage Regulators - Linear - RP104N121D-TR-FE 726494-RP104N121D-TR-FE
Manufacturer: Ricoh Win Source Part Number: 726494-RP104N121D-TR -FE Manufacturer Homepage: www.ricoh.com Reference case: SOT23-5 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 726494-RP104N121D-TR-FE
Manufacturer Homepage: www.ricoh.com
Reference case: SOT23-5
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
RP104N121D-TR-FE
LDO Voltage Regulators RP104N121D-TR-FE
LDO Voltage Regulators Low Supply Current 150mA Voltage Regulator (LDO Regulator)

LDO Voltage Regulators Low Supply Current 150mA Voltage Regulator (LDO Regulator)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 726494-RP104N121D-TR-FE RP104N121D-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP104N121D-TR-FE LDO Voltage Regulators
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24038RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Drivers, Controllers - A5950KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
VIN 5.5 to 40 volts
View Details
PMIC - Voltage Regulators - Linear - ADP121-AUJZ20R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1500 amps
View Details
Voltage Regulators - 2444548 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
Output Voltage 9 volts
View Details