Manufacturer: Ricoh
Win Source Part Number: 932337-RP102K321D-TR
Series: RP102x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 300mA DFN(PLP)1820-6
Package: 6-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP102
Categories: Integrated Circuits (ICs)
Case / Package: DFN(PLP)1820-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: RP102K321D-TR-ND, 2129-RP102K321D-TR, 2129-RP102K321D-DKR,
LDO Voltage Regulators 0.8% Vout Accuracy LDO Regulator with PSRR 80dB
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 932337-RP102K321D-TR | RP102K321D-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP102K321D-TR | LDO Voltage Regulators |
| Output Polarity | Positive |