Manufacturer: Ricoh
Win Source Part Number: 298089-RP102K181D5-T
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators 0.8% Vout Accuracy LDO Regulator with PSRR 80dB
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 298089-RP102K181D5-TR | RP102K181D5-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP102K181D5-TR | LDO Voltage Regulators |