Manufacturer: RICOH Electronic Devices Co., LTD.
Win Source Part Number: 803209-RH5RZ30CA-T1-
Packaging: Reel
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
LDO Voltage Regulators 8V Input 100mA Voltage Regulator (LDO Regulator)
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 803209-RH5RZ30CA-T1-FE | RH5RZ30CA-T1-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RH5RZ30CA-T1-FE | LDO Voltage Regulators |
| Life Cycle Stage | Maturity; Active |