Manufacturer: Ricoh
Win Source Part Number: 891703-RH5RE20AA-T1-
Series: Rx5RE
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-89-3
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: RH5RE20
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
LDO Voltage Regulators Low Supply Current 10V Input Voltage Regulator
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 891703-RH5RE20AA-T1-FE | RH5RE20AA-T1-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RH5RE20AA-T1-FE | LDO Voltage Regulators |
| Output Polarity | Positive |