Manufacturer: Ricoh
Win Source Part Number: 298040-RP100K151B-TR
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators 0.6% Vout Accuracy LDO Regulator with PSRR 75dB
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 298040-RP100K151B-TR | RP100K151B-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP100K151B-TR | LDO Voltage Regulators |