Manufacturer: Ricoh
Win Source Part Number: 298092-RP102K271D-TR
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 2.7V, 0.2V Dropout, CMOS, PDSO6
LDO Voltage Regulators 0.8% Vout Accuracy LDO Regulator with PSRR 80dB
| Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 298092-RP102K271D-TR | RP102K271D-TR | RP102K271D-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP102K271D-TR | LDO Voltage Regulators | |
| Package Type | Other; DFN6 |