Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP103K231D-TR RP103K231D-TR

Description
Fixed Positive LDO Regulator, 2.3V, 0.36V Dropout, CMOS
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 2.3V, 0.36V Dropout, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RP103K231D-TR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.3V, 0.36V Dropout, CMOS

Fixed Positive LDO Regulator, 2.3V, 0.36V Dropout, CMOS

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RP103K231D-TR - 932340-RP103K231D-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP103K231D-TR
932340-RP103K231D-TR
PMIC - PMIC - Voltage Regulators - Linear - RP103K231D-TR 932340-RP103K231D-TR
Manufacturer: Ricoh Win Source Part Number: 932340-RP103K231D-TR Series: RP103x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN(PLP)1010-4B Package: 4-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP103 Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)1010-4B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 932340-RP103K231D-TR
Series: RP103x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN(PLP)1010-4B
Package: 4-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP103
Categories: Integrated Circuits (ICs)
Case / Package: DFN(PLP)1010-4B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
RP103K231D-TR
LDO Voltage Regulators RP103K231D-TR
LDO Voltage Regulators LDO Regulator with PSRR 75dB

LDO Voltage Regulators LDO Regulator with PSRR 75dB

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number RP103K231D-TR 932340-RP103K231D-TR RP103K231D-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP103K231D-TR LDO Voltage Regulators
Package Type Other; PicoStar-4 Other; DFN(PLP)1010-4B
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5950KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
VIN 5.5 to 40 volts
View Details
PMIC - Voltage Regulators - Linear - ADP120-AUJZ33R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
Power Management IC - 713-BQ27531YZFR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 2.5 volts
IOUT 0.0160 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 1914001 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details