Manufacturer: RICOH Electronic Devices Co., LTD.
Win Source Part Number: 810362-RP101K271D-TR
Packaging: Reel
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
LDO Voltage Regulators 0.6% Vout Accuracy LDO Regulator with PSRR 75dB
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 810362-RP101K271D-TR | RP101K271D-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP101K271D-TR | LDO Voltage Regulators |
| Regulator Type | Low Dropout |