Fixed Positive LDO Regulator, 2.85V, 0.23V Dropout, CMOS
LDO Voltage Regulators LDO Regulator with PSRR 75dB
| Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP103K281B5-TR | RP103K281B5-TR |
| Product Name | LDO Voltage Regulators | |
| Package Type | Other; DFN4 |