Manufacturer: Ricoh
Win Source Part Number: 932347-RP105L101F-TR
Series: RP105x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DFN1212-5
Package: 4-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP105
Categories: Integrated Circuits (ICs)
Case / Package: DFN1212-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
LDO Voltage Regulators Low Voltage 400mA Voltage Regulator (LDO Regulator) with dual input pin
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 932347-RP105L101F-TR | RP105L101F-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP105L101F-TR | LDO Voltage Regulators |
| Output Polarity | Positive |