Manufacturer: Ricoh
Win Source Part Number: 298061-RP101K121D-TR
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Fixed Positive LDO Regulator, 1.2V, 0.5V Dropout, CMOS
0.6% VOUT ACCURACY LDO REGULATOR
LDO Voltage Regulators 0.6% Vout Accuracy LDO Regulator with PSRR 75dB
| Win Source Electronics | Rochester Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 298061-RP101K121D-TR | RP101K121D-TR | 674-RP101K121D-TR | RP101K121D-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP101K121D-TR | 0.6% VOUT ACCURACY LDO REGULATOR | LDO Voltage Regulators | |
| Package Type | Other; SOLCC4 | Other; Tape & Reel (TR) |