Manufacturer: Ricoh
Win Source Part Number: 298172-RP103Q181D-TR
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 1.8V, 0.42V Dropout, CMOS, PDSO4
LDO Voltage Regulators LDO Regulator with PSRR 75dB
| Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 298172-RP103Q181D-TR-FE | RP103Q181D-TR-FE | RP103Q181D-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP103Q181D-TR-FE | LDO Voltage Regulators | |
| Package Type | Other; SC-82A, SOT-343 |