Manufacturer: Ricoh
Win Source Part Number: 892060-RN5RZ37BA-TR-
Series: Rx5RZ
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: RN5RZ37
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
LDO Voltage Regulators 8V Input 100mA Voltage Regulator (LDO Regulator)
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 892060-RN5RZ37BA-TR-FE | RN5RZ37BA-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RN5RZ37BA-TR-FE | LDO Voltage Regulators |
| Output Polarity | Positive |