Manufacturer: Ricoh
Win Source Part Number: 298041-RP100K151D-TR
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 1.5V, 0.38V Dropout, CMOS, PDSO4
LDO Voltage Regulators 0.6% Vout Accuracy LDO Regulator with PSRR 75dB
| Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 298041-RP100K151D-TR | RP100K151D-TR | RP100K151D-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP100K151D-TR | LDO Voltage Regulators | |
| Package Type | Other; SOLCC4 |