Fixed Positive LDO Regulator, 3.3V, 0.23V Dropout, CMOS, PDSO4
Manufacturer: Ricoh
Win Source Part Number: 298053-RP100K331D-TR
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators 0.6% Vout Accuracy LDO Regulator with PSRR 75dB
| Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP100K331D-TR | 298053-RP100K331D-TR | RP100K331D-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP100K331D-TR | LDO Voltage Regulators | |
| Package Type | Other; SOLCC4 |