Fixed Positive LDO Regulator, 1.3V, 0.67V Dropout, CMOS, PDSO4
Manufacturer: Ricoh
Win Source Part Number: 298204-RP109K131D-TR
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators Low voltage LDO Regulator with PSRR 75dB
| Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP109K131D-TR | 298204-RP109K131D-TR | RP109K131D-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP109K131D-TR | LDO Voltage Regulators | |
| Package Type | Other; PicoStar-4 |