Fixed Positive LDO Regulator, 1.3V, 0.5V Dropout, CMOS
LDO Voltage Regulators LDO Regulator with PSRR 75dB
| Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP103K131D-TR | RP103K131D-TR |
| Product Name | LDO Voltage Regulators | |
| Package Type | Other; PicoStar-4 |