Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - R1524S050B-E2-FE R1524S050B-E2-FE

Description
Manufacturer: Ricoh Win Source Part Number: 931263-R1524S050B-E2 -FE Series: R1524x Operating Temperature Range: -40°C ~ 105°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 6-HSOP-J Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Package: Reel - TR Mounting: Surface Mount Family Name: R1524 Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: R1524S050B-E2-FE-ND, 2129-R1524S050B-E2-F ETR, 2129-R1524S050B-E2-F ECT, 2129-R1524S050B-E2-F EDKR
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 931263-R1524S050B-E2 -FE Series: R1524x Operating Temperature Range: -40°C ~ 105°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 6-HSOP-J Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Package: Reel - TR Mounting: Surface Mount Family Name: R1524 Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: R1524S050B-E2-FE-ND, 2129-R1524S050B-E2-F ETR, 2129-R1524S050B-E2-F ECT, 2129-R1524S050B-E2-F EDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - R1524S050B-E2-FE - 931263-R1524S050B-E2-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - R1524S050B-E2-FE
931263-R1524S050B-E2-FE
PMIC - PMIC - Voltage Regulators - Linear - R1524S050B-E2-FE 931263-R1524S050B-E2-FE
Manufacturer: Ricoh Win Source Part Number: 931263-R1524S050B-E2 -FE Series: R1524x Operating Temperature Range: -40°C ~ 105°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 6-HSOP-J Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Package: Reel - TR Mounting: Surface Mount Family Name: R1524 Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: R1524S050B-E2-FE-ND, 2129-R1524S050B-E2-F ETR, 2129-R1524S050B-E2-F ECT, 2129-R1524S050B-E2-F EDKR

Manufacturer: Ricoh
Win Source Part Number: 931263-R1524S050B-E2-FE
Series: R1524x
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 6-HSOP-J
Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Package: Reel - TR
Mounting: Surface Mount
Family Name: R1524
Categories: Integrated Circuits (ICs)
Case / Package: 6-HSOP-J
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: R1524S050B-E2-FE-ND, 2129-R1524S050B-E2-FETR, 2129-R1524S050B-E2-FECT, 2129-R1524S050B-E2-FEDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
R1524S050B-E2-FE
LDO Voltage Regulators R1524S050B-E2-FE
LDO Voltage Regulators Low supply Current LDO Regulator

LDO Voltage Regulators Low supply Current LDO Regulator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 931263-R1524S050B-E2-FE R1524S050B-E2-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - R1524S050B-E2-FE LDO Voltage Regulators
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3303AR-3.3-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Motor Drivers, Controllers - A8904SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
VIN 4.5 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Battery Chargers - BQ24095DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 7139509P - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type SOT89; Other; SOT-89
IQ 0.0020 amps
View Details