Manufacturer: Ricoh
Win Source Part Number: 1243593-RP101K251D-T
Manufacturer Homepage: www.ricoh.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 2.5V, 0.25V Dropout, CMOS
LDO Voltage Regulators 0.6% Vout Accuracy LDO Regulator with PSRR 75dB
| Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1243593-RP101K251D-TR | RP101K251D-TR | RP101K251D-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP101K251D-TR | LDO Voltage Regulators | |
| Package Type | Other; DFN(PLP)1612-4 |