Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP104K261D-TR RP104K261D-TR

Description
Manufacturer: Ricoh Win Source Part Number: 715991-RP104K261D-TR Manufacturer Homepage: www.ricoh.com Reference case: SMD Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 715991-RP104K261D-TR Manufacturer Homepage: www.ricoh.com Reference case: SMD Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP104K261D-TR - 715991-RP104K261D-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP104K261D-TR
715991-RP104K261D-TR
PMIC - PMIC - Voltage Regulators - Linear - RP104K261D-TR 715991-RP104K261D-TR
Manufacturer: Ricoh Win Source Part Number: 715991-RP104K261D-TR Manufacturer Homepage: www.ricoh.com Reference case: SMD Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 715991-RP104K261D-TR
Manufacturer Homepage: www.ricoh.com
Reference case: SMD
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
 - RP104K261D-TR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.6V, 0.4V Dropout, CMOS, PDSO4

Fixed Positive LDO Regulator, 2.6V, 0.4V Dropout, CMOS, PDSO4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
RP104K261D-TR
LDO Voltage Regulators RP104K261D-TR
LDO Voltage Regulators Low Supply Current 150mA Voltage Regulator (LDO Regulator)

LDO Voltage Regulators Low Supply Current 150mA Voltage Regulator (LDO Regulator)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 715991-RP104K261D-TR RP104K261D-TR RP104K261D-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP104K261D-TR LDO Voltage Regulators
Package Type Other; PicoStar-4
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3973SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 1 amps
VIN 4.5 to 5.5 volts
View Details
Battery Chargers - BQ24725ARGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 9228317 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - Voltage Regulators - Linear - ADP3338AKC-2.5-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1 amps
View Details