Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - R1524S033B-E2-KE R1524S033B-E2-KE

Description
Manufacturer: Ricoh Win Source Part Number: 931262-R1524S033B-E2 -KE Series: R1524x Operating Temperature Range: -40°C ~ 105°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP-J Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Package: Reel - TR Mounting: Surface Mount Family Name: R1524 Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 931262-R1524S033B-E2 -KE Series: R1524x Operating Temperature Range: -40°C ~ 105°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP-J Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Package: Reel - TR Mounting: Surface Mount Family Name: R1524 Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - R1524S033B-E2-KE - 931262-R1524S033B-E2-KE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - R1524S033B-E2-KE
931262-R1524S033B-E2-KE
PMIC - PMIC - Voltage Regulators - Linear - R1524S033B-E2-KE 931262-R1524S033B-E2-KE
Manufacturer: Ricoh Win Source Part Number: 931262-R1524S033B-E2 -KE Series: R1524x Operating Temperature Range: -40°C ~ 105°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP-J Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Package: Reel - TR Mounting: Surface Mount Family Name: R1524 Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 931262-R1524S033B-E2-KE
Series: R1524x
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP-J
Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Package: Reel - TR
Mounting: Surface Mount
Family Name: R1524
Categories: Integrated Circuits (ICs)
Case / Package: 6-HSOP-J
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
R1524S033B-E2-KE
LDO Voltage Regulators R1524S033B-E2-KE
LDO Voltage Regulators Low Supply Current 36V Input 200mA Voltage Regulator for Automotive Applications

LDO Voltage Regulators Low Supply Current 36V Input 200mA Voltage Regulator for Automotive Applications

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 931262-R1524S033B-E2-KE R1524S033B-E2-KE
Product Name PMIC - PMIC - Voltage Regulators - Linear - R1524S033B-E2-KE LDO Voltage Regulators
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ24314DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Motor Drivers, Controllers - A5941GLNTR-T - ODG (Origin Data Global)
Specs
Package Type SSOP; Other; 10-SOP (0.154", 3.90mm Width)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - 1220621 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
PMIC - Voltage Regulators - Linear - ADP165AUJZ-1.8-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details