Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RN5RL23AA-TR-FE RN5RL23AA-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 892047-RN5RL23AA-TR- FE Series: Rx5RL Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 35mA SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RN5RL23 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 892047-RN5RL23AA-TR- FE Series: Rx5RL Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 35mA SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RN5RL23 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RN5RL23AA-TR-FE - 892047-RN5RL23AA-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RN5RL23AA-TR-FE
892047-RN5RL23AA-TR-FE
PMIC - PMIC - Voltage Regulators - Linear - RN5RL23AA-TR-FE 892047-RN5RL23AA-TR-FE
Manufacturer: Ricoh Win Source Part Number: 892047-RN5RL23AA-TR- FE Series: Rx5RL Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 35mA SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RN5RL23 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 892047-RN5RL23AA-TR-FE
Series: Rx5RL
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 35mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: RN5RL23
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
RN5RL23AA-TR-FE
LDO Voltage Regulators RN5RL23AA-TR-FE
LDO Voltage Regulators Low supply Current LDO Regulator

LDO Voltage Regulators Low supply Current LDO Regulator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 892047-RN5RL23AA-TR-FE RN5RL23AA-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - RN5RL23AA-TR-FE LDO Voltage Regulators
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2987LWTR-6-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs; Status Flag
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 1690663 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - Voltage Regulators - Linear - ADP166ACPZN-1.2-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Battery Chargers - BQ21040DBVR - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; SOT-23-6
Operating Temperature 0 to 125 C (32 to 257 F)
View Details